Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Audio Amplifier, 1 Func, PDSO8
IC AMP CLASS AB MONO 1.1W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
AUDIO AMPLIFIER, 1 FUNC, PDSO8
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4893MA/NOPB-ND | LM4893MA/NOPB | LM4893MA/NOPB | LM4893MA/NOPB | LM4893MA/NOPB |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | ||
| Output Power | 1.1 watts | 1.1 watts | 1.1 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class AB |