Texas Instruments 1W SOIC Audio Amplifier LM4892MX/NOPB

Description
1W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8 Product overview: LM4892MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8 Product overview: LM4892MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W SOIC Audio Amplifier - 742-LM4892MX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W SOIC Audio Amplifier
742-LM4892MX/NOPB
1W SOIC Audio Amplifier 742-LM4892MX/NOPB
1W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8 Product overview: LM4892MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MX/NOPB can be used for catalog matching and distributor lookup.

1W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8 Product overview: LM4892MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4892MX/NOPB - 041121-LM4892MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4892MX/NOPB
041121-LM4892MX/NOPB
Linear - Linear - Amplifiers - Audio - LM4892MX/NOPB 041121-LM4892MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 041121-LM4892MX/NOPB Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono Headphones Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 041121-LM4892MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Linear - Amplifiers - Audio - LM4892MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4892MX/NOPB
Linear - Amplifiers - Audio LM4892MX/NOPB
IC AMP CLASS AB MONO 1W 8SOIC

IC AMP CLASS AB MONO 1W 8SOIC

Supplier's Site Datasheet
Audio Amplifiers - LM4892MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4892MX/NOPB
Audio Amplifiers LM4892MX/NOPB
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC

Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4892MX/NOPB 041121-LM4892MX/NOPB LM4892MX/NOPB LM4892MX/NOPB
Product Name 1W SOIC Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4892MX/NOPB Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data