Texas Instruments 1W Audio Amplifier LM4892MMX/NOPB

Description
IC AMP CLASS AB MONO 1W 8VSSOP Product overview: LM4892MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MMX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLASS AB MONO 1W 8VSSOP Product overview: LM4892MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MMX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Audio Amplifier - 742-LM4892MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Audio Amplifier
742-LM4892MMX/NOPB
1W Audio Amplifier 742-LM4892MMX/NOPB
IC AMP CLASS AB MONO 1W 8VSSOP Product overview: LM4892MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MMX/NOPB can be used for catalog matching and distributor lookup.

IC AMP CLASS AB MONO 1W 8VSSOP Product overview: LM4892MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4892MMX/NOPB - 1054654-LM4892MMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4892MMX/NOPB
1054654-LM4892MMX/NOPB
Linear - Linear - Amplifiers - Audio - LM4892MMX/NOPB 1054654-LM4892MMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054654-LM4892MMX/NO PB Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono Headphones Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054654-LM4892MMX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Audio Amplifiers - LM4892MMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4892MMX/NOPB
Audio Amplifiers LM4892MMX/NOPB
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP

Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP

Buy Now
Linear - Amplifiers - Audio - LM4892MMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4892MMX/NOPB
Linear - Amplifiers - Audio LM4892MMX/NOPB
IC AMP CLASS AB MONO 1W 8VSSOP

IC AMP CLASS AB MONO 1W 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4892MMX/NOPB 1054654-LM4892MMX/NOPB LM4892MMX/NOPB LM4892MMX/NOPB
Product Name 1W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4892MMX/NOPB Audio Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SSOP; SOP; 8-VSSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data