Texas Instruments 1W Audio Amplifier LM4892MM/NOPB

Description
Audio Amp Headphone/Speaker 1-CH Mono 1W Class-AB 8-Pin VSSOP T/R Product overview: LM4892MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MM/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Amp Headphone/Speaker 1-CH Mono 1W Class-AB 8-Pin VSSOP T/R Product overview: LM4892MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MM/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1W Audio Amplifier
742-LM4892MM/NOPB
1W Audio Amplifier 742-LM4892MM/NOPB
Audio Amp Headphone/Speaker 1-CH Mono 1W Class-AB 8-Pin VSSOP T/R Product overview: LM4892MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MM/NOPB can be used for catalog matching and distributor lookup.

Audio Amp Headphone/Speaker 1-CH Mono 1W Class-AB 8-Pin VSSOP T/R Product overview: LM4892MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM4892MM/NOPB - 809335-LM4892MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4892MM/NOPB
809335-LM4892MM/NOPB
Linear - Linear - Amplifiers - Audio - LM4892MM/NOPB 809335-LM4892MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 809335-LM4892MM/NOPB Packaging: Reel Type: Class AB Mounting Style: SMD Features: Depop, Shutdown, Thermal Protection Output Type: 1-Channel (Mono) with Mono Headphones Part Status: Obsolete (End Of Life) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 5.5V Max Output Power x Channels at Load: 1W x 1 at 8Ohm; 90mW x 1 at 32Ohm Part Number Series: LM4892

Manufacturer: Texas Instruments
Win Source Part Number: 809335-LM4892MM/NOPB
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Shutdown, Thermal Protection
Output Type: 1-Channel (Mono) with Mono Headphones
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.2V ~ 5.5V
Max Output Power x Channels at Load: 1W x 1 at 8Ohm; 90mW x 1 at 32Ohm
Part Number Series: LM4892

Buy Now
Audio Amplifiers - LM4892MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4892MM/NOPB
Audio Amplifiers LM4892MM/NOPB
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP

Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP

Buy Now
Linear - Amplifiers - Audio - LM4892MM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4892MM/NOPB
Linear - Amplifiers - Audio LM4892MM/NOPB
IC AMP CLASS AB MONO 1W 8VSSOP

IC AMP CLASS AB MONO 1W 8VSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4892MM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4892MM/NOPB
IC AMP CLASS AB MONO 1W 8VSSOP

IC AMP CLASS AB MONO 1W 8VSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-LM4892MM/NOPB 809335-LM4892MM/NOPB LM4892MM/NOPB LM4892MM/NOPB LM4892MM/NOPB
Product Name 1W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4892MM/NOPB Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Unlock Full Specs
to access all available technical data