Manufacturer: Texas Instruments
Win Source Part Number: 779258-LM4892MBD
Series: Boomer
Output Type: 1-Channel (Mono) with Mono Headphones
Operating Supply Voltage: 2.2 V ~ 5.5 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM4892
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779258-LM4892MBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4892MBD |
| Supply Voltage (VS) | 2.2 to 5.5 volts |