IC AMP CLASS AB MONO 1W 8SOIC
IC AMP CLASS AB MONO 1W 8SOIC
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4892M/NOPB | LM4892M/NOPB | LM4892M/NOPB |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Removed |