Texas Instruments Linear - Linear - Amplifiers - Audio - LM4892IBP LM4892IBP

Description
Manufacturer: Texas Instruments Win Source Part Number: 131665-LM4892IBP Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono Headphones Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Dimension: 8-VFBGA Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 131665-LM4892IBP Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono Headphones Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Dimension: 8-VFBGA Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4892IBP - 131665-LM4892IBP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4892IBP
131665-LM4892IBP
Linear - Linear - Amplifiers - Audio - LM4892IBP 131665-LM4892IBP
Manufacturer: Texas Instruments Win Source Part Number: 131665-LM4892IBP Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono Headphones Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Dimension: 8-VFBGA Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131665-LM4892IBP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-uSMD
Dimension: 8-VFBGA
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Audio Amplifier
742-LM4892IBP
Audio Amplifier 742-LM4892IBP
AUDIO AMPLIFIER Product overview: LM4892IBP from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892IBP can be used for catalog matching and distributor lookup.

AUDIO AMPLIFIER Product overview: LM4892IBP from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4892IBP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - LM4892IBP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4892IBP
Linear - Amplifiers - Audio LM4892IBP
IC AMP CLASS AB MONO 1W 8USMD

IC AMP CLASS AB MONO 1W 8USMD

Supplier's Site Datasheet
Audio Amplifiers - LM4892IBP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4892IBP
Audio Amplifiers LM4892IBP
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-uSMD

Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-uSMD

Buy Now
Audio Amplifiers - LM4892IBP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4892IBP
Audio Amplifiers LM4892IBP
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-uSMD (1.36x1.36)

Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-uSMD (1.36x1.36)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4892IBP
Integrated Circuits (ICs) - Linear - Amplifiers LM4892IBP
AUDIO AMPLIFIER

AUDIO AMPLIFIER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 131665-LM4892IBP 742-LM4892IBP LM4892IBP LM4892IBP LM4892IBP
Product Name Linear - Linear - Amplifiers - Audio - LM4892IBP Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts
Output Power 1 watts 1 watts 1 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data