Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x4)
Audio Amplifier, 1W, 1 Channel(s), 1 Func, PDSO10
AUDIO AMPLIFIER Product overview: LM4891LD from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4891LD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 779257-LM4891LD
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Shutdown, Thermal Protection
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Family Name: LM4891
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x4)
Alternative Parts (Cross-Reference): FAN7023MP; MAX9718BETB+T; MAX9718DETB; MAX9718AETB+;
Introduction Date: October 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x4)
Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x4)
AUDIO AMPLIFIER
IC AMP CLASS AB MONO 1W 10WSON
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4891LDTR-ND | LM4891LD | 742-LM4891LD | 779257-LM4891LD | LM4891LD | LM4891LD | LM4891LD |
| Product Name | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4891LD | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | |||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |