Manufacturer: Texas Instruments
Win Source Part Number: 779256-LM4890MBD
Series: Boomer
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: LM4890
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Family Name: LM4890
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779256-LM4890MBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM4890MBD |
| Supply Voltage (VS) | 2.2 to 5.5 volts |