Texas Instruments 1W Audio Amplifier LM4890ITPX

Description
Audio Amp Speaker 1-CH Mono 1W Class-AB 8-Pin uSMD T/R Product overview: LM4890ITPX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4890ITPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Amp Speaker 1-CH Mono 1W Class-AB 8-Pin uSMD T/R Product overview: LM4890ITPX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4890ITPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Audio Amplifier - 742-LM4890ITPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Audio Amplifier
742-LM4890ITPX
1W Audio Amplifier 742-LM4890ITPX
Audio Amp Speaker 1-CH Mono 1W Class-AB 8-Pin uSMD T/R Product overview: LM4890ITPX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4890ITPX can be used for catalog matching and distributor lookup.

Audio Amp Speaker 1-CH Mono 1W Class-AB 8-Pin uSMD T/R Product overview: LM4890ITPX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4890ITPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4890ITPX - 071466-LM4890ITPX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4890ITPX
071466-LM4890ITPX
Linear - Linear - Amplifiers - Audio - LM4890ITPX 071466-LM4890ITPX
Manufacturer: Texas Instruments Win Source Part Number: 071466-LM4890ITPX Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Dimension: 8-UFBGA Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 071466-LM4890ITPX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-uSMD
Dimension: 8-UFBGA
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4890ITPX 071466-LM4890ITPX
Product Name 1W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4890ITPX
Supply Voltage (VS) 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data