Texas Instruments 1W Audio Amplifier LM4890IBLX

Description
AUDIO AMPLIFIER, 1W(S), PBGA9 Product overview: LM4890IBLX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4890IBLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUDIO AMPLIFIER, 1W(S), PBGA9 Product overview: LM4890IBLX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4890IBLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1W Audio Amplifier
742-LM4890IBLX
1W Audio Amplifier 742-LM4890IBLX
AUDIO AMPLIFIER, 1W(S), PBGA9 Product overview: LM4890IBLX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4890IBLX can be used for catalog matching and distributor lookup.

AUDIO AMPLIFIER, 1W(S), PBGA9 Product overview: LM4890IBLX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4890IBLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4890IBLX - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 1W, 1 Channel(s), 1 Func, PBGA9

Audio Amplifier, 1W, 1 Channel(s), 1 Func, PBGA9

Supplier's Site Datasheet
Audio Amplifiers - LM4890IBLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4890IBLX
Audio Amplifiers LM4890IBLX
Amplifier IC 1-Channel (Mono) Class AB 9-uSMD (1.51x1.51)

Amplifier IC 1-Channel (Mono) Class AB 9-uSMD (1.51x1.51)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4890IBLX
Integrated Circuits (ICs) - Linear - Amplifiers LM4890IBLX
AUDIO AMPLIFIER, 1W(S), PBGA9

AUDIO AMPLIFIER, 1W(S), PBGA9

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number 742-LM4890IBLX LM4890IBLX LM4890IBLX LM4890IBLX
Product Name 1W Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk BGA9 9-TFBGA 9-TFBGA
Life Cycle Stage Obsolete Active
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9201301MEA - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details
LM4809 LM4809 Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode - LM4809LDX/NOPB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type VSSOP,WSON
View Details
10 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers