Amplifier IC 2-Channel (Stereo) Class D 30-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1054645-LM48903TLE/N
Packaging: Reel - TR
Type: Class D
Features: Depop, I2S, Short Circuit, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.8W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-DSBGA
Dimension: 30-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 250
AUDIO AMPLIFIER Product overview: LM48903TLE/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48903TLE/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 2.8W 30DSBGA
Audio Amplifiers Stereo Class D Spatial Array
Amplifier IC 2-Channel (Stereo) Class D 30-DSBGA
IC AMP CLASS D STER 2.8W 30DSBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 296-LM48903TLE/NOPBTR-ND | 1054645-LM48903TLE/NOPB | 742-LM48903TLE/NOPB | LM48903TLE/NOPB | LM48903TLE/NOPB | LM48903TLE/NOPB | LM48903TLE/NOPB |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM48903TLE/NOPB | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Output Power | 2.8 watts | 2.8 watts | 2.8 watts | 2.8 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |