Texas Instruments High-Performance Analog Quad 3.2W Audio Amplifier LM48901SQE/NOPB

Description
3.2W, 4 Channel(s), 1 Func, PQCC32
Request a Quote Datasheet
Description
3.2W, 4 Channel(s), 1 Func, PQCC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM48901SQE/NOPB - Rochester Electronics
Newburyport, MA, United States
3.2W, 4 Channel(s), 1 Func, PQCC32

3.2W, 4 Channel(s), 1 Func, PQCC32

Supplier's Site Datasheet
 - LM48901SQE/NOPB - Rochester Electronics
Newburyport, MA, United States
3.2W, 4 Channel(s), 1 Func, PQCC32

3.2W, 4 Channel(s), 1 Func, PQCC32

Supplier's Site Datasheet
Quad 3.2W Audio Amplifier - 742-LM48901SQE/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.2W Audio Amplifier
742-LM48901SQE/NOPB
Quad 3.2W Audio Amplifier 742-LM48901SQE/NOPB
3.2W, 4 CHANNEL, AUDIO AMPLIFIER, QCC32, GREEN, WQFN-32 Product overview: LM48901SQE/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 3.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48901SQE/NOPB can be used for catalog matching and distributor lookup.

3.2W, 4 CHANNEL, AUDIO AMPLIFIER, QCC32, GREEN, WQFN-32 Product overview: LM48901SQE/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 3.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48901SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM48901SQE/NOPB - 1054643-LM48901SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM48901SQE/NOPB
1054643-LM48901SQE/NOPB
Linear - Linear - Amplifiers - Audio - LM48901SQE/NOPB 1054643-LM48901SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054643-LM48901SQE/N OPB Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 2.8W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-WQFN (5x5) Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054643-LM48901SQE/NOPB
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 2.8W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-WQFN (5x5)
Dimension: 32-WFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - LM48901SQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM48901SQE/NOPBTR-ND
Audio Amplifiers LM48901SQE/NOPBTR-ND
Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)

Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)

Buy Now Datasheet
Linear - Amplifiers - Audio - LM48901SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM48901SQE/NOPB
Linear - Amplifiers - Audio LM48901SQE/NOPB
IC AMP CLASS D QUAD 2.8W 32WQFN

IC AMP CLASS D QUAD 2.8W 32WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LM48901SQE/NOPB
Audio Amplifiers LM48901SQE/NOPB
Audio Amplifiers Quad Class D Spatial Array

Audio Amplifiers Quad Class D Spatial Array

Buy Now Datasheet
Audio Amplifiers - LM48901SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM48901SQE/NOPB
Audio Amplifiers LM48901SQE/NOPB
Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)

Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)

Buy Now Datasheet
Audio Amplifiers - LM48901SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM48901SQE/NOPB
Audio Amplifiers LM48901SQE/NOPB
Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)

Amplifier IC 4-Channel (Quad) Class D 32-WQFN (5x5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM48901SQE/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM48901SQE/NOPB
IC AMP AUDIO 2.8W D QUAD 32WQFN

IC AMP AUDIO 2.8W D QUAD 32WQFN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number LM48901SQE/NOPB 742-LM48901SQE/NOPB 1054643-LM48901SQE/NOPB LM48901SQE/NOPBTR-ND LM48901SQE/NOPB LM48901SQE/NOPB LM48901SQE/NOPB LM48901SQE/NOPB
Product Name Quad 3.2W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM48901SQE/NOPB Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS
Package Type LCC32 Tape and Reel 32-WQFN (5x5) 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad
Life Cycle Stage Active Removed
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data