Amplifier IC 4-Channel (Quad) Class D 36-DSBGA (3.5x3.24)
3.2W, 4 Channel(s), 1 Func, PBGA36
3.2W, 4 Channel(s), 1 Func, PBGA36
3.2W, 4 CHANNEL, AUDIO AMPLIFIER, PBGA36, GREEN, DSBGA-36 Product overview: LM48901RLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 3.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48901RLX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifiers Quad Class D Spatial Array
Amplifier IC 4-Channel (Quad) Class D 36-DSBGA
Amplifier IC 4-Channel (Quad) Class D 36-DSBGA (3.5x3.24)
AUDIO AMPLIFIER
IC AMP CLASS D QUAD 2.8W 36DSBGA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48901RLX/NOPB-ND | LM48901RLX/NOPB | 742-LM48901RLX/NOPB | LM48901RLX/NOPB | LM48901RLX/NOPB | LM48901RLX/NOPB | LM48901RLX/NOPB |
| Product Name | Audio Amplifiers | Quad 3.2W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||||
| Output Power | 2.8 watts | 2.8 watts | 2.8 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D |