Texas Instruments Linear - Linear - Amplifiers - Audio - LM4888SQ/NOPB LM4888SQ/NOPB

Description
Audio Amplifier, 3W, 2 Channel(s), 1 Func
Request a Quote Datasheet
Description
Audio Amplifier, 3W, 2 Channel(s), 1 Func
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM4888SQ/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 3W, 2 Channel(s), 1 Func

Audio Amplifier, 3W, 2 Channel(s), 1 Func

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4888SQ/NOPB - 299160-LM4888SQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4888SQ/NOPB
299160-LM4888SQ
Linear - Linear - Amplifiers - Audio - LM4888SQ/NOPB 299160-LM4888SQ
Manufacturer: Texas Instruments Win Source Part Number: 299160-LM4888SQ Packaging: Reel - TR Type: Class AB Features: 3D, Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 90mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Dimension: 24-WFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 299160-LM4888SQ
Packaging: Reel - TR
Type: Class AB
Features: 3D, Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 90mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Dimension: 24-WFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Audio Amplifier
742-LM4888SQ/NOPB
Audio Amplifier 742-LM4888SQ/NOPB
AUDIO AMPLIFIER Product overview: LM4888SQ/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4888SQ/NOPB can be used for catalog matching and distributor lookup.

AUDIO AMPLIFIER Product overview: LM4888SQ/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4888SQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - LM4888SQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4888SQ/NOPB
Linear - Amplifiers - Audio LM4888SQ/NOPB
IC AMP CLASS AB STEREO 3W 24WQFN

IC AMP CLASS AB STEREO 3W 24WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4888SQ/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4888SQ/NOPB
AUDIO AMPLIFIER

AUDIO AMPLIFIER

Supplier's Site
Audio Amplifiers - LM4888SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4888SQ/NOPB
Audio Amplifiers LM4888SQ/NOPB
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-WQFN (4x4)

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-WQFN (4x4)

Buy Now Datasheet
Audio Amplifiers - LM4888SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4888SQ/NOPB
Audio Amplifiers LM4888SQ/NOPB
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-WQFN (4x4)

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-WQFN (4x4)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number LM4888SQ/NOPB 299160-LM4888SQ 742-LM4888SQ/NOPB LM4888SQ/NOPB LM4888SQ/NOPB LM4888SQ/NOPB
Product Name Linear - Linear - Amplifiers - Audio - LM4888SQ/NOPB Audio Amplifier Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Standards RoHS
Package Type LCC24 24-WQFN (4x4) Bulk 24-WFQFN Exposed Pad 24-WFQFN Exposed Pad
Life Cycle Stage Obsolete Removed
Supply Voltage (VS) 2.7 to 5.5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data