Audio Amp Headphone 2-CH Stereo 0.024W Class-AB 12-Pin uSMD T/R Product overview: LM48861TMX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.024W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48861TMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071460-LM48861TMX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 24mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA
Dimension: 12-WFBGA, DSBGA
Supply Voltage - Operating: 1.2 V to 2.8 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM48861TMX | 071460-LM48861TMX |
| Product Name | 0.024W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM48861TMX |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 1.2 to 2.8 volts | |
| Output Power | 0.0240 watts |