Manufacturer: National Semiconductor
Win Source Part Number: 1319816-LM48861TM
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Type: Class AB
Standard Package: 250
Mounting: Surface Mount
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 24mW x 2 @ 16Ohm
Voltage - Supply: 1.2V ~ 2.8V
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 12-WFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 2156-LM48861TM,TEXNS
RoHS Status: ROHS3 Compliant
Audio Amplifier, 0.024W, 2 Channel(s), 1 Func, PBGA12
AUDIO AMPLIFIER, 0.024W, 2 CHANN Product overview: LM48861TM from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.024W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48861TM can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA
Sensors, Transducers - Amplifiers - Audio Power OpAmps
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1319816-LM48861TM | LM48861TM | 742-LM48861TM | LM48861TM | LM48861TM |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | 0.024W Audio Amplifier | Audio Amplifiers | Sensors, Transducers - Amplifiers - Audio Power OpAmps | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.2 to 2.8 volts | 1.2 to 2.8 volts | |||
| Output Power | 0.0240 watts | 0.0240 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |