IC,AUDIO AMPLIFIER,SINGLE,BGA
Manufacturer: Texas Instruments
Win Source Part Number: 071459-LM48860TLX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA
Dimension: 12-WFBGA, DSBGA
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM48860TLX | 071459-LM48860TLX |
| Product Name | BGA Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM48860TLX |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |