Ground-Referenced, Ultra Low Noise, Fixed Gain Stereo Headphone Amplifier 12-DSBGA -40 to 84
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA
LM48860 GROUND-REFERENCED, ULTRA Product overview: LM48860TLX/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48860TLX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 1 Func, PBGA12
LM48860 GROUND-REFERENCED, ULTRA
IC AMP CLASS AB STER 50MW 12USMD
Audio Amplifiers Ground-Referenced, Ultra Low Noise, Fixed Gain Stereo Headphone Amplifier 12-DSBGA -40 to 84
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48860TLX/NOPB | LM48860TLX/NOPB-ND | 742-LM48860TLX/NOPB | LM48860TLX/NOPB | LM48860TLX/NOPB | LM48860TLX/NOPB | LM48860TLX/NOPB | LM48860TLX/NOPB |
| Product Name | LM48860 Ground-Referenced, Ultra Low Noise, Fixed Gain Stereo Headphone Amplifier | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |||||
| Output Power | 0.0500 watts | 0.0500 watts | 0.0500 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |