The LM48860 is a ground-referenced, fixed-gain stereo headphone amplifier designed for portable electronic devices, delivering 40 mW per channel into a 16 Ω load at 3 V with less than 1% THD+N. It features ultra-low shutdown current of 0.1 μA, internal charge pump eliminating output coupling capacitors, and independent channel shutdown via SD_LC and SD_RC pins. The device operates from 2.0 V to 5.5 V and includes pop and click suppression. The LM48860TL/NOPB is packaged in a 12-pin DSBGA (YZR) with dimensions supporting 250 units per reel, rated for operating temperatures from -40°C to 85°C.
Ground-Referenced, Ultra Low Noise, Fixed Gain Stereo Headphone Amplifier 12-DSBGA -40 to 84
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA (2x2.5)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA (2x2.5)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA (2x2.5)
Ground-Referenced, Ultra Low Noise, Fixed Gain Stereo Headphone Amplifier 12-DSBGA -40 to 84 Product overview: LM48860TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48860TL/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 299159-LM48860TL
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA
Dimension: 12-WFBGA, DSBGA
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Audio Amplifier, 0.04W, 2 Channel(s), 1 Func, CMOS, PBGA12
Audio Amplifier, 0.04W, 2 Channel(s), 1 Func, CMOS, PBGA12
IC AMP CLSS AB STER 50MW 12DSBGA
IC AMP CLSS AB STER 50MW 12DSBGA
Audio Amplifiers Ground-Referenced, Ultra Low Noise, Fixed Gain Stereo Headphone Amplifier 12-DSBGA -40 to 84
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA (2x2.5)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA (2x2.5)
IC AMP CLSS AB STER 50MW 12DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM48860TL/NOPB | LM48860TL/NOPBCT-ND | 742-LM48860TL/NOPB | 299159-LM48860TL | LM48860TL/NOPB | LM48860TL/NOPB | 815-LM48860TL/NOPB | LM48860TL/NOPB | LM48860TL/NOPB | LM48860TL/NOPB |
| Product Name | LM48860 Ground-Referenced, Ultra Low Noise, Fixed Gain Stereo Headphone Amplifier | Audio Amplifiers | Low-Power Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM48860TL/NOPB | Linear - Amplifiers - Audio | IC AMP CLSS AB STER 50MW 12DSBGA | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Features | Thermal Shutdown Protection | |||||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | |||||
| Output Power | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |