Manufacturer: Texas Instruments
Win Source Part Number: 779254-LM48824TMEVAL
Series: Boomer
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 2.4 V ~ 5.5 V
Amplifier Type: Class G
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM48824
Max Output Power x Channels @ Load: 37mW x 2 @ 16 Ohm
Family Name: LM48824TMEVAL
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 24, 2009
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779254-LM48824TMEVAL |
| Product Name | Evaluation Boards - Audio Amplifiers - LM48824TMEVAL |
| Supply Voltage (VS) | 2.4 to 5.5 volts |