Class G Headphone Amplifier with I2C Volume Control 16-DSBGA -40 to 85
Audio Amplifier, PBGA16
Audio Amplifier, PBGA16
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-DSBGA
Class G Headphone Amplifier with I2C Volume Control 16-DSBGA -40 to 85 Product overview: LM48824TM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48824TM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054637-LM48824TM/NO
Packaging: Reel - TR
Type: Class G
Features: Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 37mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Dimension: 16-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management
IC AMP CLASS G STER 37MW 16DSBGA
IC AMP CLASS G STER 37MW 16DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-DSBGA
Audio Amplifiers Class G Headphone Amplifier with I2C Volume Control 16-DSBGA -40 to 85
IC AMP CLASS G STER 37MW 16DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM48824TM/NOPB | LM48824TM/NOPB | 296-LM48824TM/NOPBCT-ND | 742-LM48824TM/NOPB | 1054637-LM48824TM/NOPB | LM48824TM/NOPB | 815-LM48824TM/NOPB | LM48824TM/NOPB | LM48824TM/NOPB | LM48824TM/NOPB |
| Product Name | LM48824 Class G Headphone Amplifier with I2C Volume Control | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM48824TM/NOPB | Linear - Amplifiers - Audio | IC AMP CLASS G STER 37MW 16DSBGA | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Standards | RoHS | |||||||||
| Package Type | DSBGA16 | 16-WFBGA, DSBGA | Tape and Reel | 16-DSBGA | 16-WFBGA, DSBGA | 16-WFBGA, DSBGA | 16-WFBGA, DSBGA | |||
| Life Cycle Stage | Active | Active | ||||||||
| Features | Thermal Shutdown Protection |