Manufacturer: Texas Instruments
Win Source Part Number: 779253-LM48823TLBD
Series: Boomer
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2 V ~ 4.5 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM48823
Family Name: LM48823TLBD
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 30, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 779253-LM48823TLBD |
| Product Name | Evaluation Boards - Audio Amplifiers - LM48823TLBD |
| Supply Voltage (VS) | 2 to 4.5 volts |