Mono, Bridge-Tied Load, Ceramic Speaker Driver with I2C Volume Control and Reset 16-DSBGA
Amplifier IC 1-Channel (Mono) Class AB 16-DSBGA (2.5x2.12)
Amplifier IC 1-Channel (Mono) Class AB 16-DSBGA (2.5x2.12)
15.2-V, stereo, analog input, ceramic speaker driver with I2C volume control 16-DSBGA Product overview: LM48823TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48823TL/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 16-DSBGA (2.5x2.12)
Amplifier IC 1-Channel (Mono) Class AB 16-DSBGA (2.5x2.12)
IC AMP CLASS AB MONO 16DSBGA
IC AMP CLASS AB MONO 16DSBGA
Audio Amplifiers Mono, Bridge-Tied Load, Ceramic Speaker Driver with I2C Volume Control and Reset 16-DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM48823TL/NOPB | 296-LM48823TL/NOPBCT-ND | 742-LM48823TL/NOPB | LM48823TL/NOPB | LM48823TL/NOPB | LM48823TL/NOPB | LM48823TL/NOPB |
| Product Name | LM48823 Mono, Bridge-Tied Load, Ceramic Speaker Driver with I2C Volume Control and Reset | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2 to 4.5 volts | 1.8 to 4.5 volts | 2 to 4.5 volts | 4.5 to 2 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class AB | Class AB |