The LM48822 is a ground-referenced stereo headphone amplifier designed for portable devices, eliminating output coupling capacitors to save board space. It delivers 35 mW per channel into a 16 Ω load at 3.6 V with less than 1% THD+N, and 40 mW per channel into a 32 Ω load. The device operates from 2.4 V to 5.5 V, features a 110 dB PSRR at 217 Hz, and consumes 3.5 mA quiescent current. It includes I²C volume control, mute functionality, and micro-power shutdown with 0.06 µA current draw. The amplifier has differential inputs, common-mode sensing, and click-and-pop suppression. It is packaged in a 16-bump DSBGA (2 mm × 2 mm × 0.8 mm) with an operating temperature range of -40°C to 85°C.
Gnd-Ref Ultra High PSRR Ultra Low Noise 35mW/Ch St Headph Amp, Common Mode Sense & I2C Volume Cntrl 16-DSBGA -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (2.5x2.12)
Gnd-Ref Ultra High PSRR Ultra Low Noise 35mW/Ch St Headph Amp, Common Mode Sense & I2C Volume Cntrl 16-DSBGA -40 to 85 Product overview: LM48822TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 35mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power, 35mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48822TL/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054635-LM48822TL/NO
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 40mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Dimension: 16-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Audio Amplifier, PBGA16
Audio Amplifier, PBGA16
Audio Amplifiers Gnd-Ref Ultra High PSRR Ultra Low Noise 35mW/Ch St Headph Amp, Common Mode Sense & I2C Volume Cntrl 16-DSBGA -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (2.5x2.12)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (2.5x2.12)
IC AMP CLSS AB STER 40MW 16DSBGA
IC AMP CLSS AB STER 40MW 16DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48822TL/NOPB | 296-LM48822TL/NOPBTR-ND | 742-LM48822TL/NOPB | 1054635-LM48822TL/NOPB | LM48822TL/NOPB | LM48822TL/NOPB | LM48822TL/NOPB | LM48822TL/NOPB | LM48822TL/NOPB |
| Product Name | LM48822 Gnd-Ref Ultra High PSRR Ultra Low Noise 35mW/Ch St Headph Amp, Common Mode Sense & I2C Volume Cntrl | Audio Amplifiers | Low-Power 35mW Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM48822TL/NOPB | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Standards and Certifications | RoHS | ||||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | ||||
| Output Power | 0.0400 watts | 0.0400 watts | 0.0400 watts | 0.0400 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |