Gnd-Ref, Ultra Low Noise, Fixed Gain, 95mW Stereo Headphone Amp 14-DSBGA -40 to 85
Audio Amplifier, 0.095W, 2 Channel(s), 1 Func, PBGA14
Audio Amplifier, 0.095W, 2 Channel(s), 1 Func, PBGA14
Win Source Part Number: 1006795-LM48820TMX/N
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Boomer®
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 95mW x 2 @ 16Ohm
Voltage - Supply: 1.6V ~ 4.5V
Package / Case: 14-WFBGA, DSBGA
Supplier Device Package: 14-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 80 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-LM48820TMX/NOPB
Base Product Number: LM48820
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Gnd-Ref, Ultra Low Noise, Fixed Gain, 95mW Stereo Headphone Amp 14-DSBGA -40 to 85 Product overview: LM48820TMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 95mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power, 95mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48820TMX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifiers Gnd-Ref, Ultra Low Noise, Fixed Gain, 95mW Stereo Headphone Amp 14-DSBGA -40 to 85
IC AMP CLSS AB STER 95MW 14DSBGA
IC AMP CLSS AB STER 95MW 14DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48820TMX/NOPB | LM48820TMX/NOPB | 1006795-LM48820TMX/NOPB | LM48820TMX/NOPB-ND | 742-LM48820TMX/NOPB | LM48820TMX/NOPB | LM48820TMX/NOPB | LM48820TMX/NOPB | LM48820TMX/NOPB |
| Product Name | LM48820 Gnd-Ref, Ultra Low Noise, Fixed Gain, 95mW Stereo Headphone Amp | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Low-Power 95mW Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Standards | RoHS | ||||||||
| Package Type | DSBGA14 | 14-WFBGA, DSBGA | 14-WFBGA, DSBGA | Tape and Reel | 14-WFBGA, DSBGA | 14-WFBGA, DSBGA | |||
| Life Cycle Stage | Active | Active | |||||||
| Supply Voltage (VS) | 1.6 to 4.5 volts | 1.6 to 4.5 volts | 1.6 to 4.5 volts | 4.5 to 1.6 volts | 1.6 to 4.5 volts |