IC AMP CLASS AB STER 300MW 8DIP Product overview: LM4881N/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4881N/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 779252-LM4881N/NOPB
Series: Boomer
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shutdown, Thermal Protection
Package: 8-DIP (0.300", 7.62mm)
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 300mW x 2 @ 8 Ohm
Family Name: LM4881
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): RT9131CN; NJM2769AM; NJM2769AM-TE1; TA7688FG(SO);
Introduction Date: August 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STER 300MW 8DIP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-PDIP
IC AMP CLASS AB STER 300MW 8DIP
IC AMP CLASS AB STER 300MW 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-LM4881N/NOPB | LM4881N/NOPB-ND | 779252-LM4881N/NOPB | 815-LM4881N/NOPB | LM4881N/NOPB | LM4881N/NOPB | LM4881N/NOPB |
| Product Name | 300MW Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4881N/NOPB | IC AMP CLASS AB STER 300MW 8DIP | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Rail/Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) | ||
| Features | Thermal Shutdown Protection |