Texas Instruments LM4881 Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode LM4881MX/NOPB

Description
Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4881 Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode - LM4881MX/NOPB - Texas Instruments
Dallas, TX, United States
LM4881 Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode
LM4881MX/NOPB
LM4881 Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode LM4881MX/NOPB
Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode 8-SOIC -40 to 85

Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4881MX/NOPB - 019337-LM4881MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4881MX/NOPB
019337-LM4881MX/NOPB
Linear - Linear - Amplifiers - Audio - LM4881MX/NOPB 019337-LM4881MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019337-LM4881MX/NOPB Packaging: Reel - TR Type: Class AB Features: Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: Headphones, 2-Channel (Stereo) Max Output Power x Channels @ Load: 300mW x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 019337-LM4881MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 200 MW Audio Amplifier
742-LM4881MX/NOPB
Dual 200 MW Audio Amplifier 742-LM4881MX/NOPB
LM4881 BOOMER DUAL 200 MW HEADPH Product overview: LM4881MX/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 200 MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4881MX/NOPB can be used for catalog matching and distributor lookup.

LM4881 BOOMER DUAL 200 MW HEADPH Product overview: LM4881MX/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 200 MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4881MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4881MX/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.3W, 2 Channel(s), 1 Func, Bipolar, PDSO8

Audio Amplifier, 0.3W, 2 Channel(s), 1 Func, Bipolar, PDSO8

Supplier's Site Datasheet
Audio Amplifiers - 296-38130-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-38130-6-ND
Audio Amplifiers 296-38130-6-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
Audio Amplifiers - 296-38130-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-38130-1-ND
Audio Amplifiers 296-38130-1-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
Audio Amplifiers - 296-38130-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-38130-2-ND
Audio Amplifiers 296-38130-2-ND
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4881MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4881MX/NOPB
Linear - Amplifiers - Audio LM4881MX/NOPB
IC AMP CLASS AB STER 300MW 8SOIC

IC AMP CLASS AB STER 300MW 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LM4881MX/NOPB
Audio Amplifiers LM4881MX/NOPB
Audio Amplifiers Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode 8-SOIC -40 to 85

Audio Amplifiers Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode 8-SOIC -40 to 85

Buy Now Datasheet
Audio Amplifiers - LM4881MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4881MX/NOPB
Audio Amplifiers LM4881MX/NOPB
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4881MX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4881MX/NOPB
IC AMP CLASS AB STER 300MW 8SOIC

IC AMP CLASS AB STER 300MW 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number LM4881MX/NOPB 019337-LM4881MX/NOPB 742-LM4881MX/NOPB LM4881MX/NOPB 296-38130-6-ND LM4881MX/NOPB LM4881MX/NOPB LM4881MX/NOPB LM4881MX/NOPB
Product Name LM4881 Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode Linear - Linear - Amplifiers - Audio - LM4881MX/NOPB Dual 200 MW Audio Amplifier Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOIC,VSSOP SOIC; 8-SOIC Bulk SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Output Power 0.3000 watts 0.3000 watts 0.3000 watts 0.3000 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data