The LM4881MM/NOPB is a dual 200 mW headphone amplifier with shutdown mode, housed in an 8-pin VSSOP package measuring 5.3 mm in length, 3.4 mm in width, and 1.4 mm in thickness. It operates from a 2.7 V to 5.5 V supply, delivers 200 mW continuous average power into an 8 Ω load at 0.1% THD+N, and draws 0.7 µA in shutdown mode. The device features thermal shutdown protection, unity-gain stability, and external gain configuration. Its operating temperature range is -40°C to 85°C, and it is RoHS compliant with Level-1 MSL rating. Package dimensions and thermal characteristics are specified for the VSSOP (DGK) configuration.
Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 130400-LM4881MM/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Audio Amplifier, 0.3W, 2 Channel(s), 1 Func, Bipolar, PDSO8
Audio Amplifier, 0.3W, 2 Channel(s), 1 Func, Bipolar, PDSO8
Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode 8-VSSOP -40 to 85 Product overview: LM4881MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 200 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4881MM/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
IC AMP CLSS AB STER 300MW 8VSSOP
IC AMP CLSS AB STER 300MW 8VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Audio Amplifiers Boomer Dual 200mW Headphone Amp
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4881MM/NOPB | 130400-LM4881MM/NOPB | LM4881MM/NOPB | 742-LM4881MM/NOPB | LM4881MM/NOPBDKR-ND | LM4881MM/NOPB | LM4881MM/NOPB | LM4881MM/NOPB | LM4881MM/NOPB |
| Product Name | LM4881 Boomer Dual 200 mW Headphone Amplifier with Shutdown Mode | Linear - Linear - Amplifiers - Audio - LM4881MM/NOPB | Dual 200 mW Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | |
| Package Type | SOIC,VSSOP | SSOP; SOP; 8-VSSOP | SSOP; SOP; VSSOP8 | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||||
| Output Power | 0.3000 watts | 0.3000 watts | 0.3000 watts | 0.3000 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |