Manufacturer: National Semiconductor
Win Source Part Number: 1322748-LM4880N
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Type: Class AB
Features: Shutdown, Thermal Protection
Standard Package: 40
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 325mW x 2 @ 8Ohm
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
HTSUS: 8542.33.0001
Other Part Number: 2156-LM4880N-NS,NATN
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Amplifier IC 2-Channel (Stereo) Class AB 8-PDIP
AUDIO AMPLIFIER Product overview: LM4880N from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4880N can be used for catalog matching and distributor lookup.
AUDIO AMPLIFIER
IC AMP CLASS AB STER 325MW 8DIP
Amplifier IC 2-Channel (Stereo) Class AB 8-PDIP
Amplifier IC 2-Channel (Stereo) Class AB 8-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1322748-LM4880N | LM4880N-ND | 742-LM4880N | LM4880N | LM4880N | LM4880N |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | ||
| Output Power | 0.3250 watts | 0.3250 watts | 0.3250 watts | 0.3250 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |