Texas Instruments LM4880 Dual 200 mW Audio Power Amplifier with Shutdown Mode LM4880M

Description
Dual 200 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 200 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4880 Dual 200 mW Audio Power Amplifier with Shutdown Mode - LM4880M - Texas Instruments
Dallas, TX, United States
LM4880 Dual 200 mW Audio Power Amplifier with Shutdown Mode
LM4880M
LM4880 Dual 200 mW Audio Power Amplifier with Shutdown Mode LM4880M
Dual 200 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85

Dual 200 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 200 MW Audio Amplifier
742-LM4880M
Dual 200 MW Audio Amplifier 742-LM4880M
LM4880 DUAL 200 MW AUDIO POWER A Product overview: LM4880M from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 200 MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4880M can be used for catalog matching and distributor lookup.

LM4880 DUAL 200 MW AUDIO POWER A Product overview: LM4880M from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 200 MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4880M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4880M-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4880M-ND
Audio Amplifiers LM4880M-ND
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
 - LM4880M - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.11W, 2 Channel(s), 1 Func, Bipolar, PDSO8

Audio Amplifier, 0.11W, 2 Channel(s), 1 Func, Bipolar, PDSO8

Supplier's Site Datasheet
 - LM4880M - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.11W, 2 Channel(s), 1 Func, Bipolar, PDSO8

Audio Amplifier, 0.11W, 2 Channel(s), 1 Func, Bipolar, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LM4880M
Audio Amplifiers LM4880M
Audio Amplifiers Dual 200 mW Audio Pw Amp w/Shutdown Mode

Audio Amplifiers Dual 200 mW Audio Pw Amp w/Shutdown Mode

Buy Now Datasheet
Amp, Audio Dual 0.25W, 4880, Soic8; Output Power Texas Instruments - 29AH6376 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Audio Dual 0.25W, 4880, Soic8; Output Power Texas Instruments
29AH6376
Amp, Audio Dual 0.25W, 4880, Soic8; Output Power Texas Instruments 29AH6376
AMP, AUDIO DUAL 0.25W, 4880, SOIC8; Output Power:250mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: No

AMP, AUDIO DUAL 0.25W, 4880, SOIC8; Output Power:250mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: No

Supplier's Site
Audio Amplifiers - LM4880M - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4880M
Audio Amplifiers LM4880M
LM4880 DUAL 200 MW AUDIO POWER A

LM4880 DUAL 200 MW AUDIO POWER A

Supplier's Site Datasheet
Audio Amplifiers - LM4880M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4880M
Audio Amplifiers LM4880M
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
Audio Amplifiers - LM4880M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4880M
Audio Amplifiers LM4880M
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4880M
Integrated Circuits (ICs) - Linear - Amplifiers LM4880M
IC AMP CLASS AB STER 325MW 8SOIC

IC AMP CLASS AB STER 325MW 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers
Product Number LM4880M 742-LM4880M LM4880M-ND LM4880M LM4880M 29AH6376 LM4880M LM4880M LM4880M
Product Name LM4880 Dual 200 mW Audio Power Amplifier with Shutdown Mode Dual 200 MW Audio Amplifier Audio Amplifiers Audio Amplifiers Amp, Audio Dual 0.25W, 4880, Soic8; Output Power Texas Instruments Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Output Power 0.1100 watts 0.3250 watts 0.2500 watts 0.3250 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC Bulk SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
Clock Fanout Buffer 8-OUT 20-Pin SOIC T/R - 815-CDC208DWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0080 milliamps
View Details
2 suppliers
LT1014 Quad Precision Operational Amplifier - 5962-89677022A - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details