The LM4879SDX/NOPB is a 1.1-watt audio power amplifier designed for mobile phones and portable communication devices, delivering 1.1 W continuous power into an 8 Ω BTL load at 5 V with less than 1% THD+N. It operates from 2.2 V to 5.0 V, features a shutdown current of 0.1 µA, and includes pop and click suppression circuitry. The device is housed in an 8-pin WSON package and operates from -40 °C to 85 °C. It is unity-gain stable and requires no output coupling, bootstrap, or snubber capacitors.
1.1 Watt Audio Power Amplifier 8-WSON -40 to 85
Audio Amp Speaker 1-CH Mono 1.1W Class-AB 8-Pin LLP EP T/R Product overview: LM4879SDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4879SDX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 779251-LM4879SDX/NOP
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Shutdown, Thermal Protection
Package: 8-WDFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm
Family Name: LM4879
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (4x4)
Alternative Parts (Cross-Reference): LM4901MM/NOPB; LM4879MM/NOPB ; LM4879MM; TS421-2IQT;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Audio Amplifiers 1.1 Watt Audio Power Amplifier 8-WSON -40 to 85
IC AMP CLASS AB MONO 1.1W 8WSON
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (4x4)
IC AMP CLASS AB MONO 1.1W 8WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4879SDX/NOPB | 742-LM4879SDX/NOPB | LM4879SDX/NOPB-ND | 779251-LM4879SDX/NOPB | LM4879SDX/NOPB | LM4879SDX/NOPB | LM4879SDX/NOPB | LM4879SDX/NOPB |
| Product Name | LM4879 1.1 Watt Audio Power Amplifier | 1.1W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4879SDX/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | ||||
| Features | Thermal Shutdown Protection |