1.1 Watt Audio Power Amplifier 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1200064-LM4879SD/NOP
Series: Boomer
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Shutdown, Thermal Protection
Package: 8-WDFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm
Family Name: LM4879
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (4x4)
Alternative Parts (Cross-Reference): MAX9711ETC; MAX9711ETC-T; NCP4894MNR2;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Audio Amplifier, 1.1W, 1 Channel(s), 1 Func, PDSO8
Audio Amplifier, 1.1W, 1 Channel(s), 1 Func, PDSO8
1.1 Watt Audio Power Amplifier 8-WSON -40 to 85 Product overview: LM4879SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4879SD/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (4x4)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (4x4)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (4x4)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (4x4)
IC AMP CLASS AB MONO 1.1W 8WSON
Audio Amplifiers 1.1 Watt Audio Power Amplifier 8-WSON -40 to 85
IC AMP CLASS AB MONO 1.1W 8WSON
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4879SD/NOPB | 1200064-LM4879SD/NOPB | LM4879SD/NOPB | 742-LM4879SD/NOPB | 296-LM4879SD/NOPBTR-ND | LM4879SD/NOPB | LM4879SD/NOPB | LM4879SD/NOPB | LM4879SD/NOPB |
| Product Name | LM4879 1.1 Watt Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - LM4879SD/NOPB | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | ||||
| Output Power | 1.1 watts | 1.1 watts | 1.1 watts | 1.1 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB |