Manufacturer: Texas Instruments
Win Source Part Number: 135388-LM4879IBP/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-uSMD
Dimension: 8-VFBGA
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-uSMD
1.1W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA8, MO-211BC, MICRO, SMD-8 Product overview: LM4879IBP/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4879IBP/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1.1W 8USMD
IC AMP CLASS AB MONO 1.1W 8USMD
Amplifier IC 1-Channel (Mono) Class AB 8-uSMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 135388-LM4879IBP/NOPB | LM4879IBP/NOPBTR-ND | 742-LM4879IBP/NOPB | LM4879IBP/NOPB | LM4879IBP/NOPB | LM4879IBP/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4879IBP/NOPB | Audio Amplifiers | SMD 1.1W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |
| Output Power | 1.1 watts | 1.1 watts | 1.1 watts | 1.1 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB | |||
| Package Type | 8-uSMD | 8-VFBGA | Tape and Reel | 8-VFBGA | 8-VFBGA |