1.1W Audio Power Amplifier with Logic Low Shutdown 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019335-LM4876MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
1.1W Audio Power Amplifier with Logic Low Shutdown 8-SOIC -40 to 85 Product overview: LM4876MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4876MX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1.5W 8SOIC
Audio Amplifiers 1.1W Audio Power Amplifier with Logic Low Shutdown 8-SOIC -40 to 85
IC AMP CLASS AB MONO 1.5W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 1.5W 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LM4876MX/NOPB | 019335-LM4876MX/NOPB | LM4876MX/NOPBCT-ND | 742-LM4876MX/NOPB | LM4876MX/NOPB | LM4876MX/NOPB | LM4876MX/NOPB | LM4876MX/NOPB | LM4876MX/NOPB |
| Product Name | LM4876 1.1W Audio Power Amplifier with Logic Low Shutdown | Linear - Linear - Amplifiers - Audio - LM4876MX/NOPB | Audio Amplifiers | 1.1W SOIC Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |||
| Output Power | 2.3 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |