The LM4876M/NOPB is a 1.1W audio power amplifier with a logic low shutdown mode, designed for low-voltage portable systems and available in an 8-pin SOIC package. It operates from a 2.0V to 5.5V supply, delivers 1.1W continuous average power into an 8Ω load at 0.5% THD+N, and has a shutdown current of 0.01µA. The device is unity-gain stable, requires no output coupling or bootstrap capacitors, and includes thermal shutdown protection. The package dimensions and thermal resistance are specified for the SOIC (D) variant, with a junction-to-ambient thermal resistance of 140°C/W. It operates over a temperature range of -40°C to 85°C and complies with RoHS standards.
1.1W Audio Power Amplifier with Logic Low Shutdown 8-SOIC -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
1.1W Mono Audio Amp, 8R, 5.5V, SOIC Product overview: LM4876M/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W, 5.5V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4876M/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 2.3W, 1 Channel(s), 1 Func, PDSO8
Audio Amplifier, 2.3W, 1 Channel(s), 1 Func, PDSO8
IC AMP CLASS AB MONO 1.5W 8SOIC
IC AMP CLASS AB MONO 1.5W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Audio Amplifiers 1.1W Audio Pwr Amp
AMPLIFIER, AUDIO, CLASS AB, 1.1W, SOIC-8; Output Power:1.1W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4876M/NOPB | LM4876M/NOPB-ND | 742-LM4876M/NOPB | LM4876M/NOPB | LM4876M/NOPB | LM4876M/NOPB | LM4876M/NOPB | LM4876M/NOPB | 26AJ7337 |
| Product Name | LM4876 1.1W Audio Power Amplifier with Logic Low Shutdown | Audio Amplifiers | 1.1W 5.5V SOIC Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Amplifier, Audio, Class Ab, 1.1W, Soic-8; Output Power Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | 2 to 5.5 volts | |||
| Output Power | 2.3 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.1 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC8 | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |