The LM4875MM/NOPB is a mono bridged audio power amplifier with DC voltage volume control and headphone switching, housed in an 8-pin VSSOP package. It delivers 750 mW continuous average power into an 8 Ω load at 1% THD+N from a 5 V supply and 80 mW into a 32 Ω headphone load. The device operates from 2.7 V to 5.5 V, consumes 0.7 µA in shutdown mode, and supports operation from -40°C to +85°C. It features click-and-pop suppression, thermal shutdown, and automatic mode switching via the headphone sense pin.
750mW Audio Power Amplifier with DC Volume Control and Headphone Switch 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 131714-LM4875MM/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 110mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC 1 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO8, 0.118 INCH, MSOP-8, Audio Control IC Product overview: LM4875MM/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4875MM/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
Audio Amplifiers 750mW Audio Power Amplifier with DC Volume Control and Headphone Switch 8-VSSOP -40 to 85
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4875MM/NOPB | 131714-LM4875MM/NOPB | 742-LM4875MM/NOPB | LM4875MM/NOPBDKR-ND | LM4875MM/NOPB | LM4875MM/NOPB | LM4875MM/NOPB | LM4875MM/NOPB | LM4875MM/NOPB |
| Product Name | LM4875 750mW Audio Power Amplifier with DC Volume Control and Headphone Switch | Linear - Linear - Amplifiers - Audio - LM4875MM/NOPB | MSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to ? volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |