750mW Audio Power Amplifier with DC Volume Control and Headphone Switch 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1200055-LM4875M/NOPB
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Output Type: 1-Channel (Mono) with Mono Headphones
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LM4875
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Max Output Power x Channels at Load: 1W x 1 at 8Ohm; 110mW x 1 at 32Ohm
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
LM4875 750MW AUDIO POWER AMPLIFI Product overview: LM4875M/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 750MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4875M/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1W 8SOIC
Audio Amplifiers 750mW Audio Pwr Amp
IC AMP CLASS AB MONO 1W 8SOIC
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
AMP, AUDIO, 1W BOOMER, 4875, SO-8-8; Output Power:1W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS AB MONO 1W 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LM4875M/NOPB | 1200055-LM4875M/NOPB | LM4875M/NOPB-ND | 742-LM4875M/NOPB | LM4875M/NOPB | LM4875M/NOPB | LM4875M/NOPB | LM4875M/NOPB | 29AH6375 | 815-LM4875M/NOPB |
| Product Name | LM4875 750mW Audio Power Amplifier with DC Volume Control and Headphone Switch | Linear - Linear - Amplifiers - Audio - LM4875M/NOPB | Audio Amplifiers | 750MW Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Amp, Audio, 1W Boomer, 4875, So-8-8; Output Power Texas Instruments | IC AMP CLASS AB MONO 1W 8SOIC |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Bulk | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) |