Dual 2.1W Audio Amplifier Plus Stereo Headphone Function 20-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-HTSSOP
IC AMP AUDIO PWR 3W STER 20TSSOP Product overview: LM4873MTE/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4873MTE/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 132974-LM4873MTE/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Input Multiplexer, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC AMP AUDIO PWR 3W STER 20TSSOP
IC AMP CLASS AB STER 3W 20HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-HTSSOP
Audio Amplifiers Dual 2.1W Audio Amp Plus Stereo HdPh Fcn
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4873MTE/NOPB | 296-36903-1-ND | 742-LM4873MTE/NOPB | 132974-LM4873MTE/NOPB | LM4873MTE/NOPB | LM4873MTE/NOPB | LM4873MTE/NOPB | LM4873MTE/NOPB | LM4873MTE/NOPB |
| Product Name | LM4873 Dual 2.1W Audio Amplifier Plus Stereo Headphone Function | Audio Amplifiers | 3W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4873MTE/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts |