Manufacturer: Texas Instruments
Win Source Part Number: 206409-LM4873MTE-1
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Input Multiplexer, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
AUDIO AMPLIFIER Product overview: LM4873MTE-1 from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4873MTE-1 can be used for catalog matching and distributor lookup.
Audio Amplifier, 3W, 2 Channel(s), 1 Func, PDSO28
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
IC AMP CLASS AB STER 3W 28HTSSOP
IC AMP CLASS AB STER 3W 28HTSSOP
AUDIO AMPLIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 206409-LM4873MTE-1 | 742-LM4873MTE-1 | LM4873MTE-1 | LM4873MTE-1 | 815-LM4873MTE-1 | LM4873MTE-1 | LM4873MTE-1 |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4873MTE-1 | Audio Amplifier | Audio Amplifiers | IC AMP CLASS AB STER 3W 28HTSSOP | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | ||||
| Output Power | 3 watts | 3 watts | 3 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB |