Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-TSSOP
IC AMP CLASS AB STER 3W 20TSSOP
AUDIO AMPLIFIER
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-TSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4873MT/NOPB-ND | LM4873MT/NOPB | LM4873MT/NOPB | LM4873MT/NOPB |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |
| Output Power | 3 watts | 3 watts | 3 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |