AUDIO AMPLIFIER, 2 CHANNEL(S) Product overview: LM4873LQ from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4873LQ can be used for catalog matching and distributor lookup.
Audio Amplifier, 3W, 2 Channel(s), 1 Func
Manufacturer: Texas Instruments
Win Source Part Number: 827847-LM4873LQ
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
AUDIO AMPLIFIER, 2 CHANNEL(S)
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-WQFN (4x5)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-LM4873LQ | LM4873LQ | 827847-LM4873LQ | LM4873LQ | LM4873LQ |
| Product Name | Dual Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4873LQ | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | LCC24 | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | |
| Life Cycle Stage | Obsolete | Active | |||
| Supply Voltage (VS) | 5.5 to 2 volts | 2 to 5.5 volts |