Texas Instruments High-Performance Analog SMD 1W Audio Amplifier LM4872IBPX

Description
1W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA8, MO-211BC, MICRO, SMD-8 Product overview: LM4872IBPX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4872IBPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA8, MO-211BC, MICRO, SMD-8 Product overview: LM4872IBPX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4872IBPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Audio Amplifier - 742-LM4872IBPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Audio Amplifier
742-LM4872IBPX
SMD 1W Audio Amplifier 742-LM4872IBPX
1W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA8, MO-211BC, MICRO, SMD-8 Product overview: LM4872IBPX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4872IBPX can be used for catalog matching and distributor lookup.

1W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA8, MO-211BC, MICRO, SMD-8 Product overview: LM4872IBPX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SMD, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4872IBPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4872IBPX-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4872IBPX-ND
Audio Amplifiers LM4872IBPX-ND
Amplifier IC 1-Channel (Mono) Class AB 8-uSMD

Amplifier IC 1-Channel (Mono) Class AB 8-uSMD

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4872IBPX - 071455-LM4872IBPX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4872IBPX
071455-LM4872IBPX
Linear - Linear - Amplifiers - Audio - LM4872IBPX 071455-LM4872IBPX
Manufacturer: Texas Instruments Win Source Part Number: 071455-LM4872IBPX Packaging: Reel - TR Type: Class AB Features: Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Dimension: 8-VFBGA Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071455-LM4872IBPX
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-uSMD
Dimension: 8-VFBGA
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4872IBPX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4872IBPX
Linear - Amplifiers - Audio LM4872IBPX
IC AMP CLASS AB MONO 1W 8USMD

IC AMP CLASS AB MONO 1W 8USMD

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4872IBPX
Integrated Circuits (ICs) - Linear - Amplifiers LM4872IBPX
IC AMP CLASS AB MONO 1W 8USMD

IC AMP CLASS AB MONO 1W 8USMD

Supplier's Site
Audio Amplifiers - LM4872IBPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4872IBPX
Audio Amplifiers LM4872IBPX
Amplifier IC 1-Channel (Mono) Class AB 8-uSMD

Amplifier IC 1-Channel (Mono) Class AB 8-uSMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-LM4872IBPX LM4872IBPX-ND 071455-LM4872IBPX LM4872IBPX LM4872IBPX LM4872IBPX
Product Name SMD 1W Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - LM4872IBPX Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 8-VFBGA 8-uSMD 8-VFBGA 8-VFBGA
Features Thermal Shutdown Protection
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts 2 to 5.5 volts
Output Power 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data