The LM4871M is an 8-pin SOIC package mono bridged audio power amplifier that delivers 1.5W of continuous average power into an 8Ω load at 10% THD+N when powered by a 5V supply. It operates from a 2.0V to 5.5V supply range, has a shutdown current of 0.6µA (typical), and includes thermal shutdown protection and unity-gain stability. The device operates over a temperature range of -40°C to 85°C.
3W Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082816-LM4871M
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Computers & Computer Peripherals, Portable Devices
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC 1.5 W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SO-8, Audio/Video Amplifier Product overview: LM4871M from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4871M can be used for catalog matching and distributor lookup.
Audio Amplifier, 3W, 1 Channel(s), 1 Func, PDSO8
Audio Amplifier, 3W, 1 Channel(s), 1 Func, PDSO8
IC AMP CLASS AB MONO 3W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 3W 8SOIC
Audio Amplifiers Boomer Series: 3W Audio Amplifier with Shutdown Mode 8-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM4871M | 082816-LM4871M | LM4871M-ND | 742-LM4871M | LM4871M | LM4871M | LM4871M | LM4871M | LM4871M |
| Product Name | LM4871 3W Audio Power Amplifier with Shutdown Mode | Linear - Linear - Amplifiers - Audio - LM4871M | Audio Amplifiers | 1.5 W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to ? volts | 2 to 5.5 volts | 5.5 to 2 volts | |||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC,VSSOP,WSON | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |