Amplifier IC 1-Channel (Mono) Class AB 8-WSON (4x4)
3W, 1 CHANNEL, AUDIO AMPLIFIER, DSO8, LLP-8 Product overview: LM4871LDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4871LDX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200049-LM4871LDX/NO
Packaging: Tape and Reel
Type: Class AB
Mounting Style: SMD
Features: Shutdown, Thermal Protection
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: LM4871
Manufacturer Pack Quantity: 4,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 5.5V
Max Output Power x Channels at Load: 3W x 1 at 3Ohm
IC AMP CLASS AB MONO 3W 8WSON
IC AMP CLASS AB MONO 3W 8WSON
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (4x4)
IC AMP CLASS AB MONO 3W 8WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4871LDX/NOPB-ND | 742-LM4871LDX/NOPB | 1200049-LM4871LDX/NOPB | 815-LM4871LDX/NOPB | LM4871LDX/NOPB | LM4871LDX/NOPB | LM4871LDX/NOPB |
| Product Name | Audio Amplifiers | 3W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4871LDX/NOPB | IC AMP CLASS AB MONO 3W 8WSON | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | ||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |