3W Audio Power Amplifier with Shutdown Mode 8-WSON -40 to 85
Boomer Series: 3W Audio Amplifier with Shutdown Mode 8-WSON -40 to 85 Product overview: LM4871LD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4871LD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1200048-LM4871LD
Packaging: Tape and Reel
Type: Class AB
Mounting Style: SMD
Features: Shutdown, Thermal Protection
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: LM4871
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Max Output Power x Channels at Load: 3W x 1 at 3Ohm
IC AMP CLASS AB MONO 3W 8WSON
IC AMP CLASS AB MONO 3W 8WSON
IC AMP CLASS AB MONO 3W 8WSON
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (4x4)
IC AMP CLASS AB MONO 3W 8WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4871LD | 742-LM4871LD | LM4871LDTR-ND | 1200048-LM4871LD | LM4871LD | 815-LM4871LD | LM4871LD | LM4871LD | LM4871LD |
| Product Name | LM4871 3W Audio Power Amplifier with Shutdown Mode | 3W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4871LD | Audio Amplifiers | IC AMP CLASS AB MONO 3W 8WSON | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC,VSSOP,WSON | Tape and Reel | 8-WDFN Exposed Pad | Surface Mount | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | ||
| Bandwidth | 4 MHz |