Texas Instruments Dual 2.6W TSSOP Audio Amplifier LM4869MH

Description
2.6W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO20, EXPOSED PAD, TSSOP-20 Product overview: LM4869MH from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.6W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.6W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4869MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.6W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO20, EXPOSED PAD, TSSOP-20 Product overview: LM4869MH from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.6W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.6W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4869MH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2.6W TSSOP Audio Amplifier - 742-LM4869MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.6W TSSOP Audio Amplifier
742-LM4869MH
Dual 2.6W TSSOP Audio Amplifier 742-LM4869MH
2.6W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO20, EXPOSED PAD, TSSOP-20 Product overview: LM4869MH from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.6W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.6W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4869MH can be used for catalog matching and distributor lookup.

2.6W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO20, EXPOSED PAD, TSSOP-20 Product overview: LM4869MH from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.6W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.6W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4869MH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4869MH - 206407-LM4869MH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4869MH
206407-LM4869MH
Linear - Linear - Amplifiers - Audio - LM4869MH 206407-LM4869MH
Manufacturer: Texas Instruments Win Source Part Number: 206407-LM4869MH Packaging: Tube/Rail Type: Class AB Features: Depop, Differential Inputs, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.6W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-HTSSOP Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206407-LM4869MH
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.6W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4869MH 206407-LM4869MH
Product Name Dual 2.6W TSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4869MH
Package Type TSSOP SSOP; SOP; TSSOP; 20-HTSSOP
Unlock Full Specs
to access all available technical data