Manufacturer: Texas Instruments
Win Source Part Number: 142189-LM4867MT/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Input Multiplexer, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 208mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Audio Amp Headphone/Speaker 2-CH Stereo 1.5W Class-AB 20-Pin TSSOP Rail Product overview: LM4867MT/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.5W, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4867MT/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-TSSOP
IC AMP CLASS AB STER 3W 20TSSOP
IC AMP CLASS AB STER 3W 20TSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 20-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 142189-LM4867MT/NOPB | 742-LM4867MT/NOPB | LM4867MT/NOPB-ND | LM4867MT/NOPB | LM4867MT/NOPB | LM4867MT/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4867MT/NOPB | 1.5W TSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |