Texas Instruments High-Performance Analog Dual 3W Audio Amplifier LM4867LQ

Description
3W, 2 CHANNEL, AUDIO AMPLIFIER, PQCC24, EXPOSED PAD, LLP-24 Product overview: LM4867LQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4867LQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3W, 2 CHANNEL, AUDIO AMPLIFIER, PQCC24, EXPOSED PAD, LLP-24 Product overview: LM4867LQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4867LQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3W Audio Amplifier - 742-LM4867LQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3W Audio Amplifier
742-LM4867LQ
Dual 3W Audio Amplifier 742-LM4867LQ
3W, 2 CHANNEL, AUDIO AMPLIFIER, PQCC24, EXPOSED PAD, LLP-24 Product overview: LM4867LQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4867LQ can be used for catalog matching and distributor lookup.

3W, 2 CHANNEL, AUDIO AMPLIFIER, PQCC24, EXPOSED PAD, LLP-24 Product overview: LM4867LQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4867LQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4867LQ - 113818-LM4867LQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4867LQ
113818-LM4867LQ
Linear - Linear - Amplifiers - Audio - LM4867LQ 113818-LM4867LQ
Manufacturer: Texas Instruments Win Source Part Number: 113818-LM4867LQ Packaging: Reel - TR Type: Class AB Features: Depop, Input Multiplexer, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 208mW x 2 @ 16 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x5) Dimension: 24-WFQFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113818-LM4867LQ
Packaging: Reel - TR
Type: Class AB
Features: Depop, Input Multiplexer, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm; 208mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x5)
Dimension: 24-WFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Audio - LM4867LQ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4867LQ
Linear - Amplifiers - Audio LM4867LQ
IC AMP CLASS AB STEREO 3W 24WQFN

IC AMP CLASS AB STEREO 3W 24WQFN

Supplier's Site Datasheet
Audio Amplifiers - LM4867LQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4867LQ
Audio Amplifiers LM4867LQ
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-WQFN (4x5)

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-WQFN (4x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-LM4867LQ 113818-LM4867LQ LM4867LQ LM4867LQ
Product Name Dual 3W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4867LQ Linear - Amplifiers - Audio Audio Amplifiers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Cut Tape 24-WQFN (4x5) 24-WFQFN Exposed Pad
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data