The LM4866MTEX/NOPB is a 2.2W stereo audio amplifier in a 20-pin HTSSOP package, designed for surface-mount applications. It operates from a 2.0V to 5.5V supply and delivers 2.2W into a 4Ω load or 1.1W into an 8Ω load at 1% THD+N, with shutdown current of 0.7μA and thermal shutdown protection. The device includes click-and-pop suppression and is rated for operation from -40°C to 85°C.
2.2W Stereo Audio Amplifier 20-HTSSOP -40 to 85
2.2W Stereo Audio Amplifier 20-HTSSOP -40 to 85 Product overview: LM4866MTEX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4866MTEX/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 3.2W, 2 Channel(s), 1 Func, Bipolar, PDSO20
Audio Amplifier, 3.2W, 2 Channel(s), 1 Func, Bipolar, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 099522-LM4866MTEX/NO
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3.2W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HTSSOP
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
Audio Amplifiers 2.2W Stereo Audio Amplifier 20-HTSSOP -40 to 85
IC AMP AB STEREO 3.2W 20HTSSOP
IC AMP AB STEREO 3.2W 20HTSSOP
LM4866 2.2W STEREO AUDIO AMPLIFI
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LM4866MTEX/NOPB | 742-LM4866MTEX/NOPB | LM4866MTEX/NOPB | 099522-LM4866MTEX/NOPB | LM4866MTEX/NOPBTR-ND | LM4866MTEX/NOPB | LM4866MTEX/NOPB | LM4866MTEX/NOPB | LM4866MTEX/NOPB | LM4866MTEX/NOPB |
| Product Name | LM4866 2.2W Stereo Audio Amplifier | 2.2W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4866MTEX/NOPB | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; HTSSOP20 | SSOP; SOP; TSSOP; 20-HTSSOP | "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | 20-PowerTSSOP (0.173, 4.40mm Width) | Surface Mount | |||
| Standards | RoHS |